Hubbell Wiring Device-Kellems Vaporproof Incandescent Fixture with Globe and Guard VPP200-G

Description
FIXTURE WITH BRACKET AND SURFACE BOX TYPE; 1/2 INCH NPT HUB SIZE; UL (CANADA AND US) APPROVAL; PENDANT MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; IMPACT RESISTANT CAST METAL GUARD MATERIAL; GLASS GLOBE MATERIAL; CLEAR GLOBE COLOR; IN
Datasheet
Description
FIXTURE WITH BRACKET AND SURFACE BOX TYPE; 1/2 INCH NPT HUB SIZE; UL (CANADA AND US) APPROVAL; PENDANT MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; IMPACT RESISTANT CAST METAL GUARD MATERIAL; GLASS GLOBE MATERIAL; CLEAR GLOBE COLOR; IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPP200-G - Hubbell Wiring Device-Kellems
Milford, CT, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPP200-G
Vaporproof Incandescent Fixture with Globe and Guard VPP200-G
FIXTURE WITH BRACKET AND SURFACE BOX TYPE; 1/2 INCH NPT HUB SIZE; UL (CANADA AND US) APPROVAL; PENDANT MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; IMPACT RESISTANT CAST METAL GUARD MATERIAL; GLASS GLOBE MATERIAL; CLEAR GLOBE COLOR; IN

FIXTURE WITH BRACKET AND SURFACE BOX TYPE; 1/2 INCH NPT HUB SIZE; UL (CANADA AND US) APPROVAL; PENDANT MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; IMPACT RESISTANT CAST METAL GUARD MATERIAL; GLASS GLOBE MATERIAL; CLEAR GLOBE COLOR; IN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lighting Fixtures
Product Number VPP200-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details