Hubbell Electrical Products Vaporproof HID Fixture Mounting Hood VMX2B

Description
CEILING TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH 3/4 INCH HUB SIZE UL 844/1572, CSA C22.2 APPROVAL CERTILITE[R] BRAND V MODEL
Datasheet
Description
CEILING TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH 3/4 INCH HUB SIZE UL 844/1572, CSA C22.2 APPROVAL CERTILITE[R] BRAND V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Mounting Hood - VMX2B - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture Mounting Hood
VMX2B
Vaporproof HID Fixture Mounting Hood VMX2B
CEILING TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH 3/4 INCH HUB SIZE UL 844/1572, CSA C22.2 APPROVAL CERTILITE[R] BRAND V MODEL
  • CEILING TYPE
  • CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH
  • 3/4 INCH HUB SIZE
  • UL 844/1572, CSA C22.2 APPROVAL
  • CERTILITE[R] BRAND
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VMX2B
Product Name Vaporproof HID Fixture Mounting Hood
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details