VMD4B -- VAPORPROOF HID FIXTURE MOUNTING HOOD
Hubbell Electrical Products
Vaporproof HID Fixture Mounting Hood
VMD4B
Description
25 DEG STANCHION TYPE
CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH
1-1/4 INCH HUB SIZE
UL 844/1572, CSA C22.2 APPROVAL
CERTILITE[R] BRAND
V MODEL
-
Hubbell Electrical Products
Datasheet
Description
25 DEG STANCHION TYPE
CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH
1-1/4 INCH HUB SIZE
UL 844/1572, CSA C22.2 APPROVAL
CERTILITE[R] BRAND
V MODEL
Datasheet
Suppliers
Vaporproof HID Fixture Mounting Hood
VMD4B
25 DEG STANCHION TYPE
CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH
1-1/4 INCH HUB SIZE
UL 844/1572, CSA C22.2 APPROVAL
CERTILITE[R] BRAND
V MODEL
- 25 DEG STANCHION TYPE
- CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
- ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH
- 1-1/4 INCH HUB SIZE
- UL 844/1572, CSA C22.2 APPROVAL
- CERTILITE[R] BRAND
- V MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
VMD4B |
|
Product Name
|
Vaporproof HID Fixture Mounting Hood |
|
Lamp Type
|
Metal Halide
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details