VFC-100 -- VAPORPROOF INCANDESCENT FIXTURE BODY
Hubbell Electrical Products
Vaporproof Incandescent Fixture Body
VFC-100
Description
FIXTURE BODY TYPE
UL, CSA APPROVAL
PENDANT MOUNTING
150 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
VFC MODEL
-
Hubbell Electrical Products
Datasheet
Description
FIXTURE BODY TYPE
UL, CSA APPROVAL
PENDANT MOUNTING
150 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
VFC MODEL
Datasheet
Suppliers
Vaporproof Incandescent Fixture Body
VFC-100
FIXTURE BODY TYPE
UL, CSA APPROVAL
PENDANT MOUNTING
150 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
VFC MODEL
- FIXTURE BODY TYPE
- UL, CSA APPROVAL
- PENDANT MOUNTING
- 150 W LAMP WATTAGE
- ALUMINUM HOUSING MATERIAL
- VFC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
VFC-100 |
|
Product Name
|
Vaporproof Incandescent Fixture Body |
|
Fixture Type
|
Pendants
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED
Lighting Fixture Dimensions
873 mm(L)
View Details
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Fixture Type
Flood Lights
Lamp Type
LED
View Details
Application
Industrial; Residential
Fixture Type
Enclosure Lights; Other; LED Light
Lamp Type
LED
View Details