Hubbell Incorporated Combination Switch/Receptacle USB8200LA

Description
DECORATOR DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR UL (CANADA AND US) APPROVAL HOSPITAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3.8 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Datasheet
Description
DECORATOR DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR UL (CANADA AND US) APPROVAL HOSPITAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3.8 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - USB8200LA - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
USB8200LA
Combination Switch/Receptacle USB8200LA
DECORATOR DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR UL (CANADA AND US) APPROVAL HOSPITAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3.8 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • DECORATOR DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • UL (CANADA AND US) APPROVAL
  • HOSPITAL APPLICATION
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • USB PORT TYPE 2.0
  • USB OUTPUT 3.8 AMPERE AT 5 VDC
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number USB8200LA
Product Name Combination Switch/Receptacle
Application Hospital
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
DC-1 DIMMER: VARIABLE WATTAGE DIMMER FOR 2-PRONG CORDS - 402010 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details
Leandro Remote Dimmer - DRMWV - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Remote Dimmer
Number of lamps 1
View Details