Hubbell Incorporated Combination Switch/Receptacle USB20X2

Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL BROWN COLOR UL 498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL BROWN COLOR UL 498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - USB20X2 - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
USB20X2
Combination Switch/Receptacle USB20X2
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL BROWN COLOR UL 498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
  • DECORATOR DUPLEX TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
  • BROWN COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADESELECT[R] BRAND
  • CHARGER RATING 5 VDC 3 AMPERE
  • CONTACT/STRAP MATERIAL STEEL
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number USB20X2
Product Name Combination Switch/Receptacle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Interior/Exterior Lighting Control Panel - LCM-IE Series - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Airports; Commercial; Parking Lots, Offices, Schools
Controller Type Manual On/Off; Time Clock Config; After Hour Sweep; Timer
Lamp Type High Intensity Discharge Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details