Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO120WL

Description
OPEN SHOWER TYPE WHITE TRIM FINISH BX4 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TO MODEL
Datasheet
Description
OPEN SHOWER TYPE WHITE TRIM FINISH BX4 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO120WL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO120WL
Incandescent/Fluorescent/HID Recessed Trim TO120WL
OPEN SHOWER TYPE WHITE TRIM FINISH BX4 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TO MODEL
  • OPEN SHOWER TYPE
  • WHITE TRIM FINISH
  • BX4 SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20 50 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • FLANGE TYPE METALLIC
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO120WL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details