Hubbell Incorporated Ring Lug TN208

Description
STANDARD TYPE 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE 100 PER BOX STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE TN MODEL
Datasheet
Description
STANDARD TYPE 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE 100 PER BOX STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE TN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - TN208 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
TN208
Ring Lug TN208
STANDARD TYPE 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE 100 PER BOX STANDARD PACKAGE #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE TN MODEL
  • STANDARD TYPE
  • 26 AWG MIN. CONDUCTOR SIZE
  • 20 AWG MAX. CONDUCTOR SIZE
  • 100 PER BOX STANDARD PACKAGE
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • TN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN208
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 119160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details