Hubbell Incorporated FORK LUG TN1810LF

Description
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.95 INCH L X 0.31 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.12 INCH WIRE STRIP LENGTH 7/32 INCH TN-LF MODEL
Datasheet
Description
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.95 INCH L X 0.31 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.12 INCH WIRE STRIP LENGTH 7/32 INCH TN-LF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - TN1810LF - Hubbell Incorporated
Orange, CT, USA
FORK LUG
TN1810LF
FORK LUG TN1810LF
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 300 V SIZE 0.95 INCH L X 0.31 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.12 INCH WIRE STRIP LENGTH 7/32 INCH TN-LF MODEL
  • LOCKING TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 300 V
  • SIZE 0.95 INCH L X 0.31 INCH W
  • MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.12 INCH
  • WIRE STRIP LENGTH 7/32 INCH
  • TN-LF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN1810LF
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details