Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL87

Description
BAFFLE WITH REFLECTOR AND TEXTURED OPAL LENS TYPE GLASS LENS MATERIAL BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH PBX/RMN/TBX/TBXIC/CB X/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 75 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, VERTICAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE LITEBOX[R] BRAND TL MODEL
Datasheet
Description
BAFFLE WITH REFLECTOR AND TEXTURED OPAL LENS TYPE GLASS LENS MATERIAL BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH PBX/RMN/TBX/TBXIC/CB X/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 75 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, VERTICAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE LITEBOX[R] BRAND TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL87 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL87
Incandescent/Fluorescent/HID Recessed Trim TL87
BAFFLE WITH REFLECTOR AND TEXTURED OPAL LENS TYPE GLASS LENS MATERIAL BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH PBX/RMN/TBX/TBXIC/CB X/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 75 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, VERTICAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE LITEBOX[R] BRAND TL MODEL
  • BAFFLE WITH REFLECTOR AND TEXTURED OPAL LENS TYPE
  • GLASS LENS MATERIAL
  • BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH
  • PBX/RMN/TBX/TBXIC/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 75 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 13 W, VERTICAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
  • E17 METAL HALIDE 50/70/100 W, E17 HIGH PRESSURE SODIUM 35/50/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL87
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details