Hubbell Lighting, Inc. Emergency Light Unit TG30

Description
RECESSED TYPE 23-3/4 INCH L X 3-3/4 INCH W SIZE WHITE FINISH 20 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL INCANDESCENT LAMP TYPE 30 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HEAD COLOR WHITE LAMP HEAD MATERIAL HIGH IMPACT FLAME RATED UV STABILIZED THERMOPLASTIC TG MODEL
Datasheet
Description
RECESSED TYPE 23-3/4 INCH L X 3-3/4 INCH W SIZE WHITE FINISH 20 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL INCANDESCENT LAMP TYPE 30 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HEAD COLOR WHITE LAMP HEAD MATERIAL HIGH IMPACT FLAME RATED UV STABILIZED THERMOPLASTIC TG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - TG30 - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
TG30
Emergency Light Unit TG30
RECESSED TYPE 23-3/4 INCH L X 3-3/4 INCH W SIZE WHITE FINISH 20 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL INCANDESCENT LAMP TYPE 30 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HEAD COLOR WHITE LAMP HEAD MATERIAL HIGH IMPACT FLAME RATED UV STABILIZED THERMOPLASTIC TG MODEL
  • RECESSED TYPE
  • 23-3/4 INCH L X 3-3/4 INCH W SIZE
  • WHITE FINISH
  • 20 GAUGE STEEL ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • INCANDESCENT LAMP TYPE
  • 30 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • CORROSION RESISTANT
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • APPLICABLE STANDARD NFPA 101
  • TEMPERATURE RATING 68 TO 86 DEG F
  • LAMP HEAD COLOR WHITE
  • LAMP HEAD MATERIAL HIGH IMPACT FLAME RATED UV STABILIZED THERMOPLASTIC
  • TG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TG30
Product Name Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details