Hubbell Lighting, Inc. Fluorescent Recessed Housing TBXICEB

Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL/VERTICAL LAMP MOUNTING POSITION PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM THICKNESS 1-1/2 INCH SIZE 9-1/2 INCH W TB MODEL
Datasheet
Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL/VERTICAL LAMP MOUNTING POSITION PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM THICKNESS 1-1/2 INCH SIZE 9-1/2 INCH W TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - TBXICEB - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
TBXICEB
Fluorescent Recessed Housing TBXICEB
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL/VERTICAL LAMP MOUNTING POSITION PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM THICKNESS 1-1/2 INCH SIZE 9-1/2 INCH W TB MODEL
  • 7-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE
  • 26/32 W LAMP WATTAGE
  • 22 GAUGE GALVANNEAL STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL/VERTICAL LAMP MOUNTING POSITION
  • PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
  • 6-3/4 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX[R] BRAND
  • MAXIMUM THICKNESS 1-1/2 INCH
  • SIZE 9-1/2 INCH W
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TBXICEB
Product Name Fluorescent Recessed Housing
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details