Hubbell Incorporated Dry Type General Purpose Transformer T2A792681S

Description
12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL WALL MOUNTING ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 208 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 3 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEC POWER RATING IN KVA - UOM KVA T-2A MODEL
Datasheet
Description
12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL WALL MOUNTING ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 208 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 3 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEC POWER RATING IN KVA - UOM KVA T-2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T2A792681S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T2A792681S
Dry Type General Purpose Transformer T2A792681S
12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL WALL MOUNTING ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 208 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 3 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEC POWER RATING IN KVA - UOM KVA T-2A MODEL
  • 12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 3 KVA POWER RATING
  • 208 V DELTA PRIMARY VOLTAGE
  • 208 V STAR/120 V SECONDARY VOLTAGE
  • 3 POWER RATING IN KVA
  • 115 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEC
  • POWER RATING IN KVA - UOM KVA
  • T-2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2A792681S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH175-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Chassis Mount Power Control Transformers - F-214U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
6 suppliers
1:1.5 CORE & WIRE Transformer, 0.25 - 300 MHz, 50Ω - ADTT1.5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details