Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STI602WW

Description
REFLECTOR TYPE 7 INCH DIA X 9 1/4 INCH H SIZE CLEAR ALZAK[R] FINISH INC600 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND WALL WASH REFLECTOR
Datasheet
Description
REFLECTOR TYPE 7 INCH DIA X 9 1/4 INCH H SIZE CLEAR ALZAK[R] FINISH INC600 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND WALL WASH REFLECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STI602WW - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STI602WW
Incandescent/Fluorescent/HID Recessed Trim STI602WW
REFLECTOR TYPE 7 INCH DIA X 9 1/4 INCH H SIZE CLEAR ALZAK[R] FINISH INC600 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND WALL WASH REFLECTOR
  • REFLECTOR TYPE
  • 7 INCH DIA X 9 1/4 INCH H SIZE
  • CLEAR ALZAK[R] FINISH
  • INC600 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
  • WALL WASH REFLECTOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STI602WW
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details