Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STH802L

Description
REFLECTOR TYPE CLEAR ALZAK[R] FINISH RHD8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE VIRTUALSOURCE[R] BRAND TEMPERED GLASS LENS REFLECTOR
Datasheet
Description
REFLECTOR TYPE CLEAR ALZAK[R] FINISH RHD8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE VIRTUALSOURCE[R] BRAND TEMPERED GLASS LENS REFLECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STH802L - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STH802L
Incandescent/Fluorescent/HID Recessed Trim STH802L
REFLECTOR TYPE CLEAR ALZAK[R] FINISH RHD8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE VIRTUALSOURCE[R] BRAND TEMPERED GLASS LENS REFLECTOR
  • REFLECTOR TYPE
  • CLEAR ALZAK[R] FINISH
  • RHD8 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
  • TEMPERED GLASS LENS REFLECTOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STH802L
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details