Hubbell Wiring Device-Kellems Liquidtight Flexible Conduit Connector with Grip STBN100-SF

Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 12 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BR
Datasheet
Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 12 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STBN100-SF - Hubbell Wiring Device-Kellems
Milford, CT, USA
Liquidtight Flexible Conduit Connector with Grip
STBN100-SF
Liquidtight Flexible Conduit Connector with Grip STBN100-SF
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 12 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BR

NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 12 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Conduit Fittings
Product Number STBN100-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details