RS Components, Ltd. Conduit Fittings 1823863

Description
Safe-D 25mm Conduit-Clip Black - Pack of
Request a Quote
Description
Safe-D 25mm Conduit-Clip Black - Pack of
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1823863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1823863
Conduit Fittings 1823863
Safe-D 25mm Conduit-Clip Black - Pack of

Safe-D 25mm Conduit-Clip Black - Pack of

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1823863
Product Name Conduit Fittings
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 2687464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details