Hubbell Wiring Device-Kellems Liquidtight Flexible Conduit Connector with Grip STB4575-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB4575-SF - Hubbell Wiring Device-Kellems
Milford, CT, USA
Liquidtight Flexible Conduit Connector with Grip
STB4575-SF
Liquidtight Flexible Conduit Connector with Grip STB4575-SF
FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Conduit Fittings
Product Number STB4575-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.76 inch (70 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details