Wiegmann Wall Mount Disconnect Enclosure SSN4X603712

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL GRAINED OUTSIDE FINISH 37.38 INCH 37.38 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12.13 INCH 12.13 DEPTH IN INCH 1524 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP6036 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4X MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL GRAINED OUTSIDE FINISH 37.38 INCH 37.38 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12.13 INCH 12.13 DEPTH IN INCH 1524 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP6036 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4X MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - SSN4X603712 - Wiegmann
Freeburg, IL, USA
Wall Mount Disconnect Enclosure
SSN4X603712
Wall Mount Disconnect Enclosure SSN4X603712
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL GRAINED OUTSIDE FINISH 37.38 INCH 37.38 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12.13 INCH 12.13 DEPTH IN INCH 1524 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP6036 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4X MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • 304 STAINLESS STEEL MATERIAL
  • GRAINED OUTSIDE FINISH
  • 37.38 INCH
  • 37.38 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 12.13 INCH
  • 12.13 DEPTH IN INCH
  • 1524 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • BRACKET, FLANGE MOUNTING
  • NEMA 4X ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE
  • 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP6036 BACK PANEL
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST
  • INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SSN4X MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SSN4X603712
Product Name Wall Mount Disconnect Enclosure
Length 60 inch (1524 mm)
Width 37.38 inch (949 mm)
Depth 12.13 inch (308 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers