Wiegmann Wall Mount Disconnect Enclosure SSN4X242508

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL GRAINED OUTSIDE FINISH 25.38 INCH 25.38 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2424 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4X MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL GRAINED OUTSIDE FINISH 25.38 INCH 25.38 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2424 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4X MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - SSN4X242508 - Wiegmann
Freeburg, IL, USA
Wall Mount Disconnect Enclosure
SSN4X242508
Wall Mount Disconnect Enclosure SSN4X242508
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL GRAINED OUTSIDE FINISH 25.38 INCH 25.38 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2424 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4X MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • 304 STAINLESS STEEL MATERIAL
  • GRAINED OUTSIDE FINISH
  • 25.38 INCH
  • 25.38 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 8.13 INCH
  • 8.13 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • BRACKET, FLANGE MOUNTING
  • NEMA 4X ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE
  • 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP2424 BACK PANEL
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST
  • INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SSN4X MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SSN4X242508
Product Name Wall Mount Disconnect Enclosure
Length 24 inch (610 mm)
Width 25.38 inch (645 mm)
Depth 8.13 inch (207 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details