Wiegmann Multipurpose Floor Mount Enclosure SSN4D747212

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 72.12 INCH 72.12 WIDTH IN INCH 74.12 INCH 74.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1882.65 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4D MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 72.12 INCH 72.12 WIDTH IN INCH 74.12 INCH 74.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1882.65 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4D MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - SSN4D747212 - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
SSN4D747212
Multipurpose Floor Mount Enclosure SSN4D747212
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 72.12 INCH 72.12 WIDTH IN INCH 74.12 INCH 74.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1882.65 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CORROSION, WET INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4D MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 72.12 INCH
  • 72.12 WIDTH IN INCH
  • 74.12 INCH
  • 74.12 HEIGHT IN INCH
  • 12.12 INCH
  • 12.12 DEPTH IN INCH
  • 1882.65 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 3/4/4X/12 ENCLOSURE
  • 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • 12 INCH LEGS MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • NPDD7272 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS CORROSION, WET
  • INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING KIT, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SSN4D MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SSN4D747212
Product Name Multipurpose Floor Mount Enclosure
Length 74.12 inch (1883 mm)
Width 72.12 inch (1832 mm)
Depth 12.12 inch (308 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455P1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details