Wiegmann Multipurpose Wall Mount Enclosure SSN4242406A

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 24 INCH 24 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE PADLOCK HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2424SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 21 INCH W X 21 INCH H SSN4 MODEL "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 24 INCH 24 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE PADLOCK HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2424SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 21 INCH W X 21 INCH H SSN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - SSN4242406A - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
SSN4242406A
Multipurpose Wall Mount Enclosure SSN4242406A
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 24 INCH 24 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE PADLOCK HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2424SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 21 INCH W X 21 INCH H SSN4 MODEL "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 24 INCH
  • 24 INCH
  • 6 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • PADLOCK HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP2424SS BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS WET
  • PANEL SIZE 21 INCH W X 21 INCH H
  • SSN4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SSN4242406A
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details