Wiegmann Multipurpose Wall Mount Enclosure SSN4201608

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 20 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE PADLOCK HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2016SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 13 INCH W X 17 INCH H SSN4 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 20 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE PADLOCK HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2016SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 13 INCH W X 17 INCH H SSN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - SSN4201608 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
SSN4201608
Multipurpose Wall Mount Enclosure SSN4201608
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 20 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE PADLOCK HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2016SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 13 INCH W X 17 INCH H SSN4 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 16 INCH
  • 20 INCH
  • 8 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • PADLOCK HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP2016SS BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS WET
  • PANEL SIZE 13 INCH W X 17 INCH H
  • SSN4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SSN4201608
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1601 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details