Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1455KHD1601

Description
Key Features: Designed to house P.C. boards or equipment. Easy wall mounting or shelf mounting with two removable flanges Sized for standard eurocard P.C. boards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Two piece body - with easily removable belly plate for easy access to top interior of enclosure. Extruded body & aluminum endplates with a choice of either clear or black anodized finish. Includes eight (8) assembly screws - either clear or black assembly screws to match enclosure panels & body. NOTE: Recommended screw torque is 5 lbf.in (56.5 cN.m). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 For technical information, please refer to documentation under "Product Resources." Photo Features: Available in clear or black anodize Enclosure kit includes main extrusion, slide-in mounting plate, mounting flanges, end panels, and screws. Internal slots make PC board installation easy. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Anodize Color - Length - Width - Height 1455KHD1201 - Clear 4.72 3.39 2.01 1455KHD1201BK - Black 4.72 3.39 2.01 1455KHD1601 - Clear 6.30 3.39 2.01 1455KHD1601BK - Black 6.30 3.39 2.01 1455NHD1201 - Clear 4.72 4.37 2.39 1455NHD1201BK - Black 4.72 4.37 2.39 1455NHD1601 - Clear 6.30 4.37 2.39 1455NHD1601BK - Black 6.30 4.37 2.39
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards or equipment. Easy wall mounting or shelf mounting with two removable flanges Sized for standard eurocard P.C. boards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Two piece body - with easily removable belly plate for easy access to top interior of enclosure. Extruded body & aluminum endplates with a choice of either clear or black anodized finish. Includes eight (8) assembly screws - either clear or black assembly screws to match enclosure panels & body. NOTE: Recommended screw torque is 5 lbf.in (56.5 cN.m). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 For technical information, please refer to documentation under "Product Resources." Photo Features: Available in clear or black anodize Enclosure kit includes main extrusion, slide-in mounting plate, mounting flanges, end panels, and screws. Internal slots make PC board installation easy. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Anodize Color - Length - Width - Height 1455KHD1201 - Clear 4.72 3.39 2.01 1455KHD1201BK - Black 4.72 3.39 2.01 1455KHD1601 - Clear 6.30 3.39 2.01 1455KHD1601BK - Black 6.30 3.39 2.01 1455NHD1201 - Clear 4.72 4.37 2.39 1455NHD1201BK - Black 4.72 4.37 2.39 1455NHD1601 - Clear 6.30 4.37 2.39 1455NHD1601BK - Black 6.30 4.37 2.39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1455KHD1601 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1455KHD1601
Small Enclosures - Extruded Enclosures 1455KHD1601
Key Features: Designed to house P.C. boards or equipment. Easy wall mounting or shelf mounting with two removable flanges Sized for standard eurocard P.C. boards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Two piece body - with easily removable belly plate for easy access to top interior of enclosure. Extruded body & aluminum endplates with a choice of either clear or black anodized finish. Includes eight (8) assembly screws - either clear or black assembly screws to match enclosure panels & body. NOTE: Recommended screw torque is 5 lbf.in (56.5 cN.m). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 For technical information, please refer to documentation under "Product Resources." Photo Features: Available in clear or black anodize Enclosure kit includes main extrusion, slide-in mounting plate, mounting flanges, end panels, and screws. Internal slots make PC board installation easy. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Anodize Color - Length - Width - Height 1455KHD1201 - Clear 4.72 3.39 2.01 1455KHD1201BK - Black 4.72 3.39 2.01 1455KHD1601 - Clear 6.30 3.39 2.01 1455KHD1601BK - Black 6.30 3.39 2.01 1455NHD1201 - Clear 4.72 4.37 2.39 1455NHD1201BK - Black 4.72 4.37 2.39 1455NHD1601 - Clear 6.30 4.37 2.39 1455NHD1601BK - Black 6.30 4.37 2.39

Key Features:

  • Designed to house P.C. boards or equipment.
  • Easy wall mounting or shelf mounting with two removable flanges
  • Sized for standard eurocard P.C. boards.
  • P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body.
  • Two piece body - with easily removable belly plate for easy access to top interior of enclosure.
  • Extruded body & aluminum endplates with a choice of either clear or black anodized finish.
  • Includes eight (8) assembly screws - either clear or black assembly screws to match enclosure panels & body. NOTE: Recommended screw torque is 5 lbf.in (56.5 cN.m).
  • For black replacement screws (quantity 100) order part number 1455MS100BK
  • For clear replacement screws (quantity 100) order part number 1455MS100
  • For technical information, please refer to documentation under "Product Resources."

Photo Features:


Available in clear or black anodize
Enclosure kit includes main extrusion, slide-in mounting plate, mounting flanges, end panels, and screws. Internal slots make PC board installation easy.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Anodize Color - Length - Width - Height
1455KHD1201 - Clear 4.72 3.39 2.01
1455KHD1201BK - Black 4.72 3.39 2.01
1455KHD1601 - Clear 6.30 3.39 2.01
1455KHD1601BK - Black 6.30 3.39 2.01
1455NHD1201 - Clear 4.72 4.37 2.39
1455NHD1201BK - Black 4.72 4.37 2.39
1455NHD1601 - Clear 6.30 4.37 2.39
1455NHD1601BK - Black 6.30 4.37 2.39

Supplier's Site
Boxes - 164-1455KHD1601-ND - DigiKey
Thief River Falls, MN, United States
"BOX ALUM CLEAR 6.3""L X 3.39""W"

"BOX ALUM CLEAR 6.3""L X 3.39""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1455KHD1601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1455KHD1601
Enclosures, Boxes, & Cases 1455KHD1601
1455K HD 160mm FINNED ENCL

1455K HD 160mm FINNED ENCL

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1455KHD1601 164-1455KHD1601-ND 1455KHD1601
Product Name Small Enclosures - Extruded Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.3 inch (160 mm)
Width 3.39 inch (86.11 mm)
Depth 2.01 inch (51.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBRBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG42 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418G8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers