Hubbell Incorporated Datacommunication Face Plate SSF206

Description
MULTIMEDIA TYPE 430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.39 INCH D X 4.5 INCH H SIZE BRUSHED STAINLESS STEEL COLOR 2 GANG(S) SCREW MOUNTING AUDIO/VIDEO CONNECTOR, COAX, FIBER KEYSTONE CONNECTOR, UTP, XCELERATOR[T] JACK DEVICE TYPE 6 PORT(S) FLUSH KEYSTONE DEVICE MOUNTING SSF MODEL
Datasheet
Description
MULTIMEDIA TYPE 430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.39 INCH D X 4.5 INCH H SIZE BRUSHED STAINLESS STEEL COLOR 2 GANG(S) SCREW MOUNTING AUDIO/VIDEO CONNECTOR, COAX, FIBER KEYSTONE CONNECTOR, UTP, XCELERATOR[T] JACK DEVICE TYPE 6 PORT(S) FLUSH KEYSTONE DEVICE MOUNTING SSF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - SSF206 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
SSF206
Datacommunication Face Plate SSF206
MULTIMEDIA TYPE 430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.39 INCH D X 4.5 INCH H SIZE BRUSHED STAINLESS STEEL COLOR 2 GANG(S) SCREW MOUNTING AUDIO/VIDEO CONNECTOR, COAX, FIBER KEYSTONE CONNECTOR, UTP, XCELERATOR[T] JACK DEVICE TYPE 6 PORT(S) FLUSH KEYSTONE DEVICE MOUNTING SSF MODEL
  • MULTIMEDIA TYPE
  • 430 STAINLESS STEEL MATERIAL
  • 2.75 INCH W X 0.39 INCH D X 4.5 INCH H SIZE
  • BRUSHED STAINLESS STEEL COLOR
  • 2 GANG(S)
  • SCREW MOUNTING
  • AUDIO/VIDEO CONNECTOR, COAX, FIBER KEYSTONE CONNECTOR, UTP, XCELERATOR[T] JACK DEVICE TYPE
  • 6 PORT(S)
  • FLUSH KEYSTONE DEVICE MOUNTING
  • SSF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SSF206
Product Name Datacommunication Face Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Datacommunication Face Plate - IFP16AL - Hubbell Incorporated
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP703-U - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Plastic
View Details