Hubbell IncorporatedDatacommunication Face PlateIFP16AL
Description
MULTIMEDIA TYPE
2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE
ALMOND COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
FLUSH MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
6 PORT(S)
SNAP-IN, FLUSH DEVICE MOUNTING
IFP MODEL
Hubbell Incorporated
Done
Datasheet
Description
MULTIMEDIA TYPE
2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE
ALMOND COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
FLUSH MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
6 PORT(S)
SNAP-IN, FLUSH DEVICE MOUNTING
IFP MODEL
MULTIMEDIA TYPE
2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE
ALMOND COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
FLUSH MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
6 PORT(S)
SNAP-IN, FLUSH DEVICE MOUNTING
IFP MODEL
MULTIMEDIA TYPE
2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE
ALMOND COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
FLUSH MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE