Thomas & Betts Corporation Standard Wall Plate SP703-U

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH PAINTED FINISH; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH PAINTED FINISH; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP703-U - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SP703-U
Standard Wall Plate SP703-U
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH PAINTED FINISH; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH PAINTED FINISH; BROWN COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SP703-U
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3043U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - N2102DAL - Hubbell Incorporated
Specs
Opening / Devices Two
Material Nylon
View Details
Standard Wall Plate - SB5-PB - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Brass
View Details