Hubbell Lighting, Inc. Fluorescent Strip Light SS4-232-EU

Description
STAGGERED TYPE 51 INCH 4-3/4 INCH 4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED BAKED WHITE ENAMEL SS MODEL
Datasheet
Description
STAGGERED TYPE 51 INCH 4-3/4 INCH 4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED BAKED WHITE ENAMEL SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - SS4-232-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
SS4-232-EU
Fluorescent Strip Light SS4-232-EU
STAGGERED TYPE 51 INCH 4-3/4 INCH 4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED BAKED WHITE ENAMEL SS MODEL
  • STAGGERED TYPE
  • 51 INCH
  • 4-3/4 INCH
  • 4 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL 1598, CUL, CSA, NYC
  • LAMP WATTAGE 32/30/28/25 W
  • HOUSING MATERIAL DIE FORMED STEEL
  • FINISH PHOSPHATE TREATED BAKED WHITE ENAMEL
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SS4-232-EU
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details