Hubbell Lighting, Inc. Surface Landscape Light SS-AG

Description
SEASHELL TYPE DIE-CAST ALUMINUM MATERIAL 6.5 INCH L X 22.9 INCH H SIZE ANTIQUE GREEN FINISH UL APPROVAL ADJUSTABLE KNUCKLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet
Description
SEASHELL TYPE DIE-CAST ALUMINUM MATERIAL 6.5 INCH L X 22.9 INCH H SIZE ANTIQUE GREEN FINISH UL APPROVAL ADJUSTABLE KNUCKLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - SS-AG - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
SS-AG
Surface Landscape Light SS-AG
SEASHELL TYPE DIE-CAST ALUMINUM MATERIAL 6.5 INCH L X 22.9 INCH H SIZE ANTIQUE GREEN FINISH UL APPROVAL ADJUSTABLE KNUCKLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
  • SEASHELL TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 6.5 INCH L X 22.9 INCH H SIZE
  • ANTIQUE GREEN FINISH
  • UL APPROVAL
  • ADJUSTABLE KNUCKLE MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SS-AG
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details