Hubbell Lighting, Inc. Occupancy Sensor/Switch SO-W

Description
3-1/2 INCH W X 2-5/8 INCH D X 8 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL SECURITY/WELCOME LIGHTING APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1/2 INCH THREADED KNUCKLE MOUNTING 1500 W LOAD RATING 270 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE DETECTION RANGE 20 TO 25 FT CENTER FOCUS RANGE 75 FT S MODEL
Datasheet
Description
3-1/2 INCH W X 2-5/8 INCH D X 8 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL SECURITY/WELCOME LIGHTING APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1/2 INCH THREADED KNUCKLE MOUNTING 1500 W LOAD RATING 270 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE DETECTION RANGE 20 TO 25 FT CENTER FOCUS RANGE 75 FT S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - SO-W - Hubbell Lighting, Inc.
Greenville, SC, USA
Occupancy Sensor/Switch
SO-W
Occupancy Sensor/Switch SO-W
3-1/2 INCH W X 2-5/8 INCH D X 8 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL SECURITY/WELCOME LIGHTING APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1/2 INCH THREADED KNUCKLE MOUNTING 1500 W LOAD RATING 270 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE DETECTION RANGE 20 TO 25 FT CENTER FOCUS RANGE 75 FT S MODEL
  • 3-1/2 INCH W X 2-5/8 INCH D X 8 INCH H SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • SECURITY/WELCOME LIGHTING APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1/2 INCH THREADED KNUCKLE MOUNTING
  • 1500 W LOAD RATING
  • 270 DEGREE FIELD OF VIEW
  • INCANDESCENT LOAD TYPE
  • DETECTION RANGE 20 TO 25 FT
  • CENTER FOCUS RANGE 75 FT
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Proximity Sensors
Product Number SO-W
Product Name Occupancy Sensor/Switch
Operation Distance 240 to 300 inch (6096 to 7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093369 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details