Festo Corporation
Proximity sensor
SMEO-1-S6-C
Description
Measuring principle: magnetic reed
SMEO-1-S6: heat-resistant design
With or without LED switching status indication
Cable length 2.5, 5 m
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Measuring principle: magnetic reed
SMEO-1-S6: heat-resistant design
With or without LED switching status indication
Cable length 2.5, 5 m
Request a Quote
Email Supplier
Datasheet
Suppliers
Measuring principle: magnetic reed
SMEO-1-S6: heat-resistant design
With or without LED switching status indication
Cable length 2.5, 5 m
- Measuring principle: magnetic reed
- SMEO-1-S6: heat-resistant design
- With or without LED switching status indication
- Cable length 2.5, 5 m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
SMEO-1-S6-C |
2171-SMEO-1-S6-C-ND |
|
Product Name
|
Proximity sensor |
Proximity Sensors |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Inductive Proximity Sensor
|
|
Switching Frequency
|
0.5000 kHz
|
|
|
Operating Temperature
|
-58 to 248 F (-50 to 120 C)
|
-58 to 248 F (-50 to 120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.3937 inch (10 mm)
Repeatability
19.69 mils (500 µm)
Switching Frequency
1.2 kHz
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
0.0500 kHz
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Operation Distance
0.0315 inch (0.8000 mm)
Repeatability
1.57 mils (40 µm)
Switching Frequency
3 kHz
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Repeatability
7.87 mils (200 µm)
Switching Frequency
0.1500 kHz
View Details
2 suppliers