Hubbell Wiring Device-Kellems Cord Connector, Nylon, 1 ; Thread Size Imperial Hubbell Wiring Devices SHC1043CR

Description
CORD CONNECTOR, NYLON, 1 ; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:22.2mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, NYLON, 1 ; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:22.2mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Nylon, 1 ; Thread Size Imperial Hubbell Wiring Devices - 35B1971 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Nylon, 1 ; Thread Size Imperial Hubbell Wiring Devices
35B1971
Cord Connector, Nylon, 1 ; Thread Size Imperial Hubbell Wiring Devices 35B1971
CORD CONNECTOR, NYLON, 1 ; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:22.2mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR, NYLON, 1 ; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:22.2mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1971
Product Name Cord Connector, Nylon, 1 ; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
EMC Brass Cable Glands -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details