CORD CONNECTOR, STRAIGHT MALE, ALUMINUM, 19.05MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.63"; Cable Diameter Max:0.75"; Cable Gland Material:Aluminum; Gland Colour:Yellow; IP / NEMA Rating:IP66 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 52F9759 |
| Product Name | Cord Connector, Straight Male, Aluminum, 19.05Mm; Thread Size Imperial Hubbell Wiring Devices |
| Material | Aluminum; Aluminum |