Hubbell Wiring Device-Kellems Cord Connector, Str, Nylon 6.6, Npt 0.75In, Black; Thread Size Imperial Hubbell Wiring Devices SEC75BA

Description
CORD CONNECTOR, STR, NYLON 6.6, NPT 0.75IN, BLACK; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STR, NYLON 6.6, NPT 0.75IN, BLACK; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Str, Nylon 6.6, Npt 0.75In, Black; Thread Size Imperial Hubbell Wiring Devices - 01J4481 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Str, Nylon 6.6, Npt 0.75In, Black; Thread Size Imperial Hubbell Wiring Devices
01J4481
Cord Connector, Str, Nylon 6.6, Npt 0.75In, Black; Thread Size Imperial Hubbell Wiring Devices 01J4481
CORD CONNECTOR, STR, NYLON 6.6, NPT 0.75IN, BLACK; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes

CORD CONNECTOR, STR, NYLON 6.6, NPT 0.75IN, BLACK; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:11.4mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4481
Product Name Cord Connector, Str, Nylon 6.6, Npt 0.75In, Black; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 127243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details