Hubbell Wiring Device-Kellems Cord Connector, Male, Nylon, 1 , Black; Thread Size Imperial Hubbell Wiring Devices SEC100BA

Description
CORD CONNECTOR, MALE, NYLON, 1 , BLACK; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:15mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, MALE, NYLON, 1 , BLACK; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:15mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Male, Nylon, 1 , Black; Thread Size Imperial Hubbell Wiring Devices - 01J4478 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Male, Nylon, 1 , Black; Thread Size Imperial Hubbell Wiring Devices
01J4478
Cord Connector, Male, Nylon, 1 , Black; Thread Size Imperial Hubbell Wiring Devices 01J4478
CORD CONNECTOR, MALE, NYLON, 1 , BLACK; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:15mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CORD CONNECTOR, MALE, NYLON, 1 , BLACK; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:15mm; Cable Diameter Max:25.4mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4478
Product Name Cord Connector, Male, Nylon, 1 , Black; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4248663 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details