Wiegmann Wall Mount Disconnect Enclosure SDN12603816

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 16.13 INCH 16.13 DEPTH IN INCH 1524 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP6036 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SDN12 MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 16.13 INCH 16.13 DEPTH IN INCH 1524 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP6036 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SDN12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - SDN12603816 - Wiegmann
Freeburg, IL, USA
Wall Mount Disconnect Enclosure
SDN12603816
Wall Mount Disconnect Enclosure SDN12603816
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 37.38 INCH 37.38 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 16.13 INCH 16.13 DEPTH IN INCH 1524 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP6036 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SDN12 MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 37.38 INCH
  • 37.38 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 16.13 INCH
  • 16.13 DEPTH IN INCH
  • 1524 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • BRACKET, FLANGE MOUNTING
  • NEMA 12 ENCLOSURE
  • 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE
  • 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP6036 BACK PANEL
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER
  • INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SDN12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SDN12603816
Product Name Wall Mount Disconnect Enclosure
Length 60 inch (1524 mm)
Width 37.38 inch (949 mm)
Depth 16.13 inch (410 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details