Wiegmann Wall Mount Disconnect Enclosure SDN12423110

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 31.38 INCH 31.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 10.25 INCH 10.25 DEPTH IN INCH 1066.8 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP4230 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SDN12 MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 31.38 INCH 31.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 10.25 INCH 10.25 DEPTH IN INCH 1066.8 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP4230 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SDN12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - SDN12423110 - Wiegmann
Freeburg, IL, USA
Wall Mount Disconnect Enclosure
SDN12423110
Wall Mount Disconnect Enclosure SDN12423110
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 31.38 INCH 31.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 10.25 INCH 10.25 DEPTH IN INCH 1066.8 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP4230 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SDN12 MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 31.38 INCH
  • 31.38 WIDTH IN INCH
  • 42 INCH
  • 42 HEIGHT IN INCH
  • 10.25 INCH
  • 10.25 DEPTH IN INCH
  • 1066.8 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • BRACKET, FLANGE MOUNTING
  • NEMA 12 ENCLOSURE
  • 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE
  • 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP4230 BACK PANEL
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER
  • INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SDN12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SDN12423110
Product Name Wall Mount Disconnect Enclosure
Length 42 inch (1067 mm)
Width 31.38 inch (797 mm)
Depth 10.25 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Enclosures, Boxes, & Cases - 1414PHM8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details