Wiegmann Wall Mount Disconnect Enclosure SDN12242108

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SDN12 MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SDN12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - SDN12242108 - Wiegmann
Freeburg, IL, USA
Wall Mount Disconnect Enclosure
SDN12242108
Wall Mount Disconnect Enclosure SDN12242108
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 12 ENCLOSURE 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SDN12 MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 21.38 INCH
  • 21.38 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 8.13 INCH
  • 8.13 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • BRACKET, FLANGE MOUNTING
  • NEMA 12 ENCLOSURE
  • 2 POINT LATCH, CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET, GUIDE BRACKET COVER TYPE
  • 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP2420 BACK PANEL
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER
  • INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SDN12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SDN12242108
Product Name Wall Mount Disconnect Enclosure
Length 24 inch (610 mm)
Width 21.38 inch (543 mm)
Depth 8.13 inch (207 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details