Wiegmann Pull/Junction Box SC363610NK

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 10 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 10 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC363610NK - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC363610NK
Pull/Junction Box SC363610NK
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 INCH 10 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 INCH
  • 10 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SC363610NK
Product Name Pull/Junction Box
Type Junction Box
Length 36 inch (914 mm)
Width 36 inch (914 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details