Wiegmann Pull/Junction Box SC243012NK

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 12 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 12 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC243012NK - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC243012NK
Pull/Junction Box SC243012NK
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 12 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 30 INCH
  • 12 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SC243012NK
Product Name Pull/Junction Box
Type Junction Box
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBRU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details