Wiegmann Pull/Junction Box SC181808NK

Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CSA APPROVAL FLUSH, WALL MOUNTING NEMA 1 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION WIEGMANN. BRAND APPLICABLE STANDARD NEMA/EEMAC DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CSA APPROVAL FLUSH, WALL MOUNTING NEMA 1 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION WIEGMANN. BRAND APPLICABLE STANDARD NEMA/EEMAC DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC181808NK - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC181808NK
Pull/Junction Box SC181808NK
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CSA APPROVAL FLUSH, WALL MOUNTING NEMA 1 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION WIEGMANN. BRAND APPLICABLE STANDARD NEMA/EEMAC DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SC MODEL "

"

  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 18 INCH
  • 18 WIDTH IN INCH
  • 18 INCH
  • 18 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • FLUSH, WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • WIEGMANN. BRAND
  • APPLICABLE STANDARD NEMA/EEMAC
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SC181808NK
Product Name Pull/Junction Box
Type Junction Box
Length 18 inch (457 mm)
Width 18 inch (457 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
General Purpose Enclosures - 2832157 - RS Components, Ltd.
Specs
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 4.72 inch (120 mm)
View Details