Wiegmann Pull/Junction Box SC121210GNK

Description
" UNFLANGED TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 12 INCH 12 INCH 10 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 12 INCH 12 INCH 10 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - SC121210GNK - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
SC121210GNK
Pull/Junction Box SC121210GNK
" UNFLANGED TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 12 INCH 12 INCH 10 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE FLAT, SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION COMMERCIAL, GENERAL INDUSTRIAL SC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • PRE-GALVANIZED FINISH
  • 12 INCH
  • 12 INCH
  • 10 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • GR G90 MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • APPLICATION COMMERCIAL, GENERAL INDUSTRIAL
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SC121210GNK
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1418H8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details