Hubbell Incorporated Standard Wall Plate SB8

Description
BRASS MATERIAL (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SB MODEL
Datasheet
Description
BRASS MATERIAL (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB8 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SB8
Standard Wall Plate SB8
BRASS MATERIAL (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA SB MODEL
  • BRASS MATERIAL
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.04 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SB8
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 12MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Decorative Finish Screwless Wall Plates, Decorator Openings - SW264BC - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Copper
View Details
MILESTEK KEYSTONE RJ11 110 JACK IVORY - 60-06190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details