Thomas & Betts Corporation Standard Wall Plate SB3-BZ

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH BRUSHED BRONZE FINISH; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; A
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH BRUSHED BRONZE FINISH; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB3-BZ - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SB3-BZ
Standard Wall Plate SB3-BZ
0.04 INCH THK BRASS MATERIAL; SMOOTH BRUSHED BRONZE FINISH; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; A

0.04 INCH THK BRASS MATERIAL; SMOOTH BRUSHED BRONZE FINISH; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; A

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SB3-BZ
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Receptacle Wallplates - 80703-IG - Leviton Manufacturing
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Thermoplastic Nylon
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details