Hubbell Incorporated Proximity Switch S3092

Description
PROXIMITY SENSOR, 10 METER CABLE, IP67, STAINLESS STEEL CASE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 10 METER CABLE, IP67, STAINLESS STEEL CASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 109146531 - Radwell International
Willingboro, NJ, United States
Proximity Switch
109146531
Proximity Switch 109146531
PROXIMITY SENSOR, 10 METER CABLE, IP67, STAINLESS STEEL CASE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 10 METER CABLE, IP67, STAINLESS STEEL CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 109146531
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1698LUBTN-FWPG-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Proximity sensor - SDBT-BSW-1L-PU-W-0.3-N-M12 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
3 suppliers