Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RWDU500-I

Description
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX
Datasheet
Description
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RWDU500-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RWDU500-I
Occupancy Sensor/Switch RWDU500-I
SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX

SENSOR WITH PRESET DIMMER TYPE; 1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; LIVING ROOM, DINING ROOM, FAMILY ROOM, MASTER BATHROOM, BEDROOM, DARKENED ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RWDU500-I
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Switches (Solid State) - 620-A1425LK-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details