Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RW500B-WCC4

Description
VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BASEMENT, BATHROOM, LAUNDRY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W AT 120 VAC (INCANDESCENT) LOAD RATING; 180 DE
Datasheet
Description
VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BASEMENT, BATHROOM, LAUNDRY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W AT 120 VAC (INCANDESCENT) LOAD RATING; 180 DE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW500B-WCC4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RW500B-WCC4
Occupancy Sensor/Switch RW500B-WCC4
VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BASEMENT, BATHROOM, LAUNDRY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W AT 120 VAC (INCANDESCENT) LOAD RATING; 180 DE

VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BASEMENT, BATHROOM, LAUNDRY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W AT 120 VAC (INCANDESCENT) LOAD RATING; 180 DE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RW500B-WCC4
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001111-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9043 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 120 inch (3040 mm)
Electrical Output Voltage
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3825 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details