Altech Corp. Hardware 08310000717

Description
Inductive Sensor KJ30-M30MN75-DPS-V2
Request a Quote
Description
Inductive Sensor KJ30-M30MN75-DPS-V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Hardware
08310000717
Hardware 08310000717
Inductive Sensor KJ30-M30MN75-DPS-V2

Inductive Sensor KJ30-M30MN75-DPS-V2

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08310000717
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Inductive Proximity Sensors - 5000000621-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open
View Details
EE-SX1161-W11 Photomicrosensor (Transmissive) - EE-SX1161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details