Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RW3U603-BK

Description
1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W
Datasheet
Description
1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW3U603-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RW3U603-BK
Occupancy Sensor/Switch RW3U603-BK
1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W

1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RW3U603-BK
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M12B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1181 inch (3 mm)
Repeatability 6.3 mils (160 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Hardware - 08317070900 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Through-Beam Photoelectric Sensor - PT18M10MNSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
View Details