Hubbell Wiring Device-Kellems Occupancy Sensor/Switch RW3U600-WCC4

Description
OCCUPANCY/VACANCY SENSOR TYPE; 2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; HALLWAY, STAIRWAY, BATHROOM, LIVING AND DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 0 TO 600 W AT 120 VAC
Datasheet
Description
OCCUPANCY/VACANCY SENSOR TYPE; 2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; HALLWAY, STAIRWAY, BATHROOM, LIVING AND DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 0 TO 600 W AT 120 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW3U600-WCC4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
RW3U600-WCC4
Occupancy Sensor/Switch RW3U600-WCC4
OCCUPANCY/VACANCY SENSOR TYPE; 2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; HALLWAY, STAIRWAY, BATHROOM, LIVING AND DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 0 TO 600 W AT 120 VAC

OCCUPANCY/VACANCY SENSOR TYPE; 2.8 INCH W X 1.5 INCH D X 4.8 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; HALLWAY, STAIRWAY, BATHROOM, LIVING AND DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 0 TO 600 W AT 120 VAC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number RW3U600-WCC4
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1390-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Magnetic Proximity Switches - 2854153 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 1 kHz
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details